Vishay Intertechnology, Inc. Res Metal Film 4.99K Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole RN60E4991FB14

Description
Res Metal Film 4.99K Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 4.99K Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 4.99K Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole - RN60E4991FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 4.99K Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole
RN60E4991FB14
Res Metal Film 4.99K Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole RN60E4991FB14
Res Metal Film 4.99K Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole

Res Metal Film 4.99K Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - RN60E4991FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E4991FB14-ND
Through Hole Resistors RN60E4991FB14-ND
4.99 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.99 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60E4991FB14 RN60E4991FB14-ND
Product Name Res Metal Film 4.99K Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Chip Resistor - Surface Mount - 1712-0201-LAB-KIT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
View Details