48.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Res Metal Film 48.7K Ohm 1% 1/4W ¦25ppm/¦C AXL Thru-Hole
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RN60E4872FB14-ND | RN60E4872FB14 |
| Product Name | Through Hole Resistors | Res Metal Film 48.7K Ohm 1% 1/4W ¦25ppm/¦C AXL Thru-Hole |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole |
| Tolerance | 1 +/- % | 1 +/- % |