Vishay Intertechnology, Inc. RES 47.5 OHM 1/4W 1% AXIAL RN60E47R5FRE6

Description
RES 47.5ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 47.5ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47.5 OHM 1/4W 1% AXIAL - RN60E47R5FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.5 OHM 1/4W 1% AXIAL
RN60E47R5FRE6
RES 47.5 OHM 1/4W 1% AXIAL RN60E47R5FRE6
RES 47.5ohm 1/4W 1% AXIAL

RES 47.5ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60E47R5FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E47R5FRE6-ND
Through Hole Resistors RN60E47R5FRE6-ND
47.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

47.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,47.5Ohms,300Wv,1+/-% Tol,-25,25Ppm-Tc Vishay - 59C3468 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,47.5Ohms,300Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
59C3468
Resistor,metal Film,47.5Ohms,300Wv,1+/-% Tol,-25,25Ppm-Tc Vishay 59C3468
Resistor,Metal Film,47.5Ohms,300WV, 1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,47.5Ohms,300WV,1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60E47R5FRE6 RN60E47R5FRE6-ND 59C3468
Product Name RES 47.5 OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,47.5Ohms,300Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47.5 ohms 47.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details