Vishay Intertechnology, Inc. Through Hole Resistors RN60E4752CB14

Description
47.5 kOhms ±0.25% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
47.5 kOhms ±0.25% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN60E4752CB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E4752CB14-ND
Through Hole Resistors RN60E4752CB14-ND
47.5 kOhms ±0.25% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

47.5 kOhms ±0.25% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 47.5K Ohm 0.25% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk - RN60E4752CB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 47.5K Ohm 0.25% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk
RN60E4752CB14
Res Metal Film 47.5K Ohm 0.25% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk RN60E4752CB14
Res Metal Film 47.5K Ohm 0.25% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 47.5K Ohm 0.25% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Resistor,metal Film,47.5Kohms,300Wv,.25+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay - 59C3482 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,47.5Kohms,300Wv,.25+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay
59C3482
Resistor,metal Film,47.5Kohms,300Wv,.25+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay 59C3482
Resistor,Metal Film,47.5KOhms,300WV ,.25+/-% Tol,-25,25ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,47.5KOhms,300WV,.25+/-% Tol,-25,25ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60E4752CB14-ND RN60E4752CB14 59C3482
Product Name Through Hole Resistors Res Metal Film 47.5K Ohm 0.25% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk Resistor,metal Film,47.5Kohms,300Wv,.25+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.2500 +/- % 0.2500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers