Vishay Intertechnology, Inc. RES 4.75K OHM 1/4W 1% AXIAL RN60E4751FRSL

Description
RES 4.75Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.75Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.75K OHM 1/4W 1% AXIAL - RN60E4751FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.75K OHM 1/4W 1% AXIAL
RN60E4751FRSL
RES 4.75K OHM 1/4W 1% AXIAL RN60E4751FRSL
RES 4.75Kohm 1/4W 1% AXIAL

RES 4.75Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60E4751FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E4751FRSL-ND
Through Hole Resistors RN60E4751FRSL-ND
4.75 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.75 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60E4751FRSL RN60E4751FRSL-ND
Product Name RES 4.75K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4750 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Chassis Mount Resistors - 1-1614782-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 680 ohms
View Details
2 suppliers