Vishay Intertechnology, Inc. RES 4.75K OHM 1/4W .1% AXIAL RN60E4751BB14

Description
RES 4.75Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 4.75Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.75K OHM 1/4W .1% AXIAL - RN60E4751BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.75K OHM 1/4W .1% AXIAL
RN60E4751BB14
RES 4.75K OHM 1/4W .1% AXIAL RN60E4751BB14
RES 4.75Kohm 1/4W .1% AXIAL

RES 4.75Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60E4751BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E4751BB14-ND
Through Hole Resistors RN60E4751BB14-ND
4.75 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.75 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,4.75Kohms,300Wv,.1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay - 59C3475 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,4.75Kohms,300Wv,.1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay
59C3475
Resistor,metal Film,4.75Kohms,300Wv,.1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay 59C3475
Resistor,Metal Film,4.75KOhms,300WV ,.1+/-% Tol,-25,25ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,4.75KOhms,300WV,.1+/-% Tol,-25,25ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60E4751BB14 RN60E4751BB14-ND 59C3475
Product Name RES 4.75K OHM 1/4W .1% AXIAL Through Hole Resistors Resistor,metal Film,4.75Kohms,300Wv,.1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4750 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details