Vishay Intertechnology, Inc. RES 464K OHM 1/4W .1% AXIAL RN60E4643BR36

Description
RES 464Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 464Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 464K OHM 1/4W .1% AXIAL - RN60E4643BR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 464K OHM 1/4W .1% AXIAL
RN60E4643BR36
RES 464K OHM 1/4W .1% AXIAL RN60E4643BR36
RES 464Kohm 1/4W .1% AXIAL

RES 464Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60E4643BR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E4643BR36-ND
Through Hole Resistors RN60E4643BR36-ND
464 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

464 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,464Kohms,300Wv,.1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay - 59C3465 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,464Kohms,300Wv,.1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay
59C3465
Resistor,metal Film,464Kohms,300Wv,.1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay 59C3465
Resistor,Metal Film,464KOhms,300WV, .1+/-% Tol,-25,25ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,464KOhms,300WV,.1+/-% Tol,-25,25ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60E4643BR36 RN60E4643BR36-ND 59C3465
Product Name RES 464K OHM 1/4W .1% AXIAL Through Hole Resistors Resistor,metal Film,464Kohms,300Wv,.1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 464000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Surface Mount Resistors - 1-1614965-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers