Vishay Intertechnology, Inc. Through Hole Resistors RN60E45R3FB14

Description
45.3 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
45.3 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN60E45R3FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E45R3FB14-ND
Through Hole Resistors RN60E45R3FB14-ND
45.3 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

45.3 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 45.3 Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk - RN60E45R3FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 45.3 Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk
RN60E45R3FB14
Res Metal Film 45.3 Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk RN60E45R3FB14
Res Metal Film 45.3 Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 45.3 Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Resistor,metal Film,45.3Ohms,300Wv,1+/-% Tol,-25,25Ppm-Tc Vishay - 59C3447 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,45.3Ohms,300Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
59C3447
Resistor,metal Film,45.3Ohms,300Wv,1+/-% Tol,-25,25Ppm-Tc Vishay 59C3447
Resistor,Metal Film,45.3Ohms,300WV, 1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,45.3Ohms,300WV,1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60E45R3FB14-ND RN60E45R3FB14 59C3447
Product Name Through Hole Resistors Res Metal Film 45.3 Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk Resistor,metal Film,45.3Ohms,300Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 45.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through-Hole Resistors - 1-1623720-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details