Vishay Intertechnology, Inc. RES 453K OHM 1/4W .1% AXIAL RN60E4533BB14

Description
RES 453Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 453Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 453K OHM 1/4W .1% AXIAL - RN60E4533BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 453K OHM 1/4W .1% AXIAL
RN60E4533BB14
RES 453K OHM 1/4W .1% AXIAL RN60E4533BB14
RES 453Kohm 1/4W .1% AXIAL

RES 453Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60E4533BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E4533BB14-ND
Through Hole Resistors RN60E4533BB14-ND
453 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

453 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,453Kohms,300Wv,.1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay - 59C3459 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,453Kohms,300Wv,.1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay
59C3459
Resistor,metal Film,453Kohms,300Wv,.1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay 59C3459
Resistor,Metal Film,453KOhms,300WV, .1+/-% Tol,-25,25ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,453KOhms,300WV,.1+/-% Tol,-25,25ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60E4533BB14 RN60E4533BB14-ND 59C3459
Product Name RES 453K OHM 1/4W .1% AXIAL Through Hole Resistors Resistor,metal Film,453Kohms,300Wv,.1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 453000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623714-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers