Vishay Intertechnology, Inc. RES 45.2K OHM 1/4W .1% AXIAL RN60E4522BR36

Description
RES 45.2Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 45.2Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 45.2K OHM 1/4W .1% AXIAL - RN60E4522BR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 45.2K OHM 1/4W .1% AXIAL
RN60E4522BR36
RES 45.2K OHM 1/4W .1% AXIAL RN60E4522BR36
RES 45.2Kohm 1/4W .1% AXIAL

RES 45.2Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60E4522BR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E4522BR36-ND
Through Hole Resistors RN60E4522BR36-ND
45.2 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

45.2 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60E4522BR36 RN60E4522BR36-ND
Product Name RES 45.2K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 45200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details