Vishay Intertechnology, Inc. Through Hole Resistors RN60E4420DB14

Description
442 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
442 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN60E4420DB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E4420DB14-ND
Through Hole Resistors RN60E4420DB14-ND
442 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

442 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 442 OHM 1/4W .5% AXIAL - RN60E4420DB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 442 OHM 1/4W .5% AXIAL
RN60E4420DB14
RES 442 OHM 1/4W .5% AXIAL RN60E4420DB14
RES 442ohm 1/4W .5% AXIAL

RES 442ohm 1/4W .5% AXIAL

Supplier's Site
Resistor,metal Film,442Ohms,300Wv,.5+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay - 59C3434 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,442Ohms,300Wv,.5+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay
59C3434
Resistor,metal Film,442Ohms,300Wv,.5+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay 59C3434
Resistor,Metal Film,442Ohms,300WV,. 5+/-% Tol,-25,25ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,442Ohms,300WV,.5+/-% Tol,-25,25ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60E4420DB14-ND RN60E4420DB14 59C3434
Product Name Through Hole Resistors RES 442 OHM 1/4W .5% AXIAL Resistor,metal Film,442Ohms,300Wv,.5+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 442 ohms 442 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details