Vishay Intertechnology, Inc. RES 43.2K OHM 1/4W .5% AXIAL RN60E4322DBSL

Description
RES 43.2Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 43.2Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 43.2K OHM 1/4W .5% AXIAL - RN60E4322DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43.2K OHM 1/4W .5% AXIAL
RN60E4322DBSL
RES 43.2K OHM 1/4W .5% AXIAL RN60E4322DBSL
RES 43.2Kohm 1/4W .5% AXIAL

RES 43.2Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60E4322DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E4322DBSL-ND
Through Hole Resistors RN60E4322DBSL-ND
43.2 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

43.2 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60E4322DBSL RN60E4322DBSL-ND
Product Name RES 43.2K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 43200 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1622824-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.6800 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details