Vishay Intertechnology, Inc. Through Hole Resistors RN60E4321FB14

Description
4.32 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.32 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN60E4321FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E4321FB14-ND
Through Hole Resistors RN60E4321FB14-ND
4.32 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.32 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 4.32K Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk - RN60E4321FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 4.32K Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk
RN60E4321FB14
Res Metal Film 4.32K Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk RN60E4321FB14
Res Metal Film 4.32K Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 4.32K Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Resistor,metal Film,4.32Kohms,300Wv,1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay - 59C3423 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,4.32Kohms,300Wv,1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay
59C3423
Resistor,metal Film,4.32Kohms,300Wv,1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay 59C3423
Resistor,Metal Film,4.32KOhms,300WV ,1+/-% Tol,-25,25ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,4.32KOhms,300WV,1+/-% Tol,-25,25ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60E4321FB14-ND RN60E4321FB14 59C3423
Product Name Through Hole Resistors Res Metal Film 4.32K Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk Resistor,metal Film,4.32Kohms,300Wv,1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1311298 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C150J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers