Vishay Intertechnology, Inc. RES 42.2K OHM 1/4W .5% AXIAL RN60E4222DRSL

Description
RES 42.2Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 42.2Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 42.2K OHM 1/4W .5% AXIAL - RN60E4222DRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 42.2K OHM 1/4W .5% AXIAL
RN60E4222DRSL
RES 42.2K OHM 1/4W .5% AXIAL RN60E4222DRSL
RES 42.2Kohm 1/4W .5% AXIAL

RES 42.2Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60E4222DRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E4222DRSL-ND
Through Hole Resistors RN60E4222DRSL-ND
42.2 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

42.2 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60E4222DRSL RN60E4222DRSL-ND
Product Name RES 42.2K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 42200 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details