Vishay Intertechnology, Inc. RES 42.2K OHM 1/4W .5% AXIAL RN60E4222DRE6

Description
RES 42.2Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 42.2Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 42.2K OHM 1/4W .5% AXIAL - RN60E4222DRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 42.2K OHM 1/4W .5% AXIAL
RN60E4222DRE6
RES 42.2K OHM 1/4W .5% AXIAL RN60E4222DRE6
RES 42.2Kohm 1/4W .5% AXIAL

RES 42.2Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60E4222DRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E4222DRE6-ND
Through Hole Resistors RN60E4222DRE6-ND
42.2 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

42.2 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,42.2Kohms,300Wv,.5+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay - 59C3419 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,42.2Kohms,300Wv,.5+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay
59C3419
Resistor,metal Film,42.2Kohms,300Wv,.5+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay 59C3419
Resistor,Metal Film,42.2KOhms,300WV ,.5+/-% Tol,-25,25ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,42.2KOhms,300WV,.5+/-% Tol,-25,25ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60E4222DRE6 RN60E4222DRE6-ND 59C3419
Product Name RES 42.2K OHM 1/4W .5% AXIAL Through Hole Resistors Resistor,metal Film,42.2Kohms,300Wv,.5+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 42200 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.7 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details