Vishay Intertechnology, Inc. RES 4.22K OHM 1/4W 1% AXIAL RN60E4221FRE6

Description
RES 4.22Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.22Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.22K OHM 1/4W 1% AXIAL - RN60E4221FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.22K OHM 1/4W 1% AXIAL
RN60E4221FRE6
RES 4.22K OHM 1/4W 1% AXIAL RN60E4221FRE6
RES 4.22Kohm 1/4W 1% AXIAL

RES 4.22Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60E4221FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E4221FRE6-ND
Through Hole Resistors RN60E4221FRE6-ND
4.22 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.22 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,4.22Kohms,300Wv,1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay - 59C3416 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,4.22Kohms,300Wv,1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay
59C3416
Resistor,metal Film,4.22Kohms,300Wv,1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay 59C3416
Resistor,Metal Film,4.22KOhms,300WV ,1+/-% Tol,-25,25ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,4.22KOhms,300WV,1+/-% Tol,-25,25ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60E4221FRE6 RN60E4221FRE6-ND 59C3416
Product Name RES 4.22K OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,4.22Kohms,300Wv,1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4220 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Chassis Mount Resistors - 1-1614770-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers