Vishay Intertechnology, Inc. RES 4.17K OHM 1/4W .1% AXIAL RN60E4171BB14

Description
RES 4.17Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 4.17Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.17K OHM 1/4W .1% AXIAL - RN60E4171BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.17K OHM 1/4W .1% AXIAL
RN60E4171BB14
RES 4.17K OHM 1/4W .1% AXIAL RN60E4171BB14
RES 4.17Kohm 1/4W .1% AXIAL

RES 4.17Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60E4171BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E4171BB14-ND
Through Hole Resistors RN60E4171BB14-ND
4.17 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.17 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60E4171BB14 RN60E4171BB14-ND
Product Name RES 4.17K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4170 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614890-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.06 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers