Vishay Intertechnology, Inc. RES 40.2K OHM 1/4W .5% AXIAL RN60E4022DRE6

Description
RES 40.2Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 40.2Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 40.2K OHM 1/4W .5% AXIAL - RN60E4022DRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40.2K OHM 1/4W .5% AXIAL
RN60E4022DRE6
RES 40.2K OHM 1/4W .5% AXIAL RN60E4022DRE6
RES 40.2Kohm 1/4W .5% AXIAL

RES 40.2Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60E4022DRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E4022DRE6-ND
Through Hole Resistors RN60E4022DRE6-ND
40.2 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

40.2 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,40.2Kohms,300Wv,.5+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay - 59C3394 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,40.2Kohms,300Wv,.5+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay
59C3394
Resistor,metal Film,40.2Kohms,300Wv,.5+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay 59C3394
Resistor,Metal Film,40.2KOhms,300WV ,.5+/-% Tol,-25,25ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,40.2KOhms,300WV,.5+/-% Tol,-25,25ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60E4022DRE6 RN60E4022DRE6-ND 59C3394
Product Name RES 40.2K OHM 1/4W .5% AXIAL Through Hole Resistors Resistor,metal Film,40.2Kohms,300Wv,.5+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 40200 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 6800 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details