Vishay Intertechnology, Inc. Res Metal Film 4.02K Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R RN60E4021FRE7

Description
Res Metal Film 4.02K Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 4.02K Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 4.02K Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R - RN60E4021FRE7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 4.02K Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R
RN60E4021FRE7
Res Metal Film 4.02K Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R RN60E4021FRE7
Res Metal Film 4.02K Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R

Res Metal Film 4.02K Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RN60E4021FRE7
Product Name Res Metal Film 4.02K Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1580272 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers