Vishay Intertechnology, Inc. RES 383K OHM 1/4W 1% AXIAL RN60E3833FBSL

Description
RES 383Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 383Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 383K OHM 1/4W 1% AXIAL - RN60E3833FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 383K OHM 1/4W 1% AXIAL
RN60E3833FBSL
RES 383K OHM 1/4W 1% AXIAL RN60E3833FBSL
RES 383Kohm 1/4W 1% AXIAL

RES 383Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60E3833FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E3833FBSL-ND
Through Hole Resistors RN60E3833FBSL-ND
383 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

383 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60E3833FBSL RN60E3833FBSL-ND
Product Name RES 383K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 383000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details