Vishay Intertechnology, Inc. Through Hole Resistors RN60E3742FRE6

Description
RES 37.4K OHM 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 37.4K OHM 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RN60E3742FRE6CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN60E3742FRE6CT-ND
Through Hole Resistors 541-RN60E3742FRE6CT-ND
RES 37.4K OHM 1/4W 1% AXIAL

RES 37.4K OHM 1/4W 1% AXIAL

Buy Now Datasheet
Through Hole Resistors - 541-RN60E3742FRE6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN60E3742FRE6TR-ND
Through Hole Resistors 541-RN60E3742FRE6TR-ND
37.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

37.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 37.4K Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R - RN60E3742FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 37.4K Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R
RN60E3742FRE6
Res Metal Film 37.4K Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R RN60E3742FRE6
Res Metal Film 37.4K Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R

Res Metal Film 37.4K Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Resistor,metal Film,37.4Kohms,300Wv,1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay - 59C3355 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,37.4Kohms,300Wv,1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay
59C3355
Resistor,metal Film,37.4Kohms,300Wv,1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay 59C3355
Resistor,Metal Film,37.4KOhms,300WV ,1+/-% Tol,-25,25ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,37.4KOhms,300WV,1+/-% Tol,-25,25ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-RN60E3742FRE6CT-ND RN60E3742FRE6 59C3355
Product Name Through Hole Resistors Res Metal Film 37.4K Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R Resistor,metal Film,37.4Kohms,300Wv,1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311264 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details