Vishay Intertechnology, Inc. RES 3.65K OHM 1/4W 1% AXIAL RN60E3651FRSL

Description
RES 3.65Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.65Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.65K OHM 1/4W 1% AXIAL - RN60E3651FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.65K OHM 1/4W 1% AXIAL
RN60E3651FRSL
RES 3.65K OHM 1/4W 1% AXIAL RN60E3651FRSL
RES 3.65Kohm 1/4W 1% AXIAL

RES 3.65Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60E3651FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E3651FRSL-ND
Through Hole Resistors RN60E3651FRSL-ND
3.65 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.65 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60E3651FRSL RN60E3651FRSL-ND
Product Name RES 3.65K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3650 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers