365 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
RES 365ohm 1/4W .1% AXIAL
Resistor,Metal Film,365Ohms,300WV,.
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RN60E3650BRE6-ND | RN60E3650BRE6 | 59C3338 |
| Product Name | Through Hole Resistors | RES 365 OHM 1/4W .1% AXIAL | Resistor,metal Film,365Ohms,300Wv,.1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 365 ohms | 365 ohms |