Vishay Intertechnology, Inc. RES 357K OHM 1/4W 1% AXIAL RN60E3573FB14

Description
RES 357Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 357Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 357K OHM 1/4W 1% AXIAL - RN60E3573FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 357K OHM 1/4W 1% AXIAL
RN60E3573FB14
RES 357K OHM 1/4W 1% AXIAL RN60E3573FB14
RES 357Kohm 1/4W 1% AXIAL

RES 357Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60E3573FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E3573FB14-ND
Through Hole Resistors RN60E3573FB14-ND
357 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

357 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60E3573FB14 RN60E3573FB14-ND
Product Name RES 357K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 357000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Through-Hole Resistors - 1-1623728-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details