Vishay Intertechnology, Inc. RES 350 OHM 1/4W .1% AXIAL RN60E3500BRE6

Description
RES 350ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 350ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 350 OHM 1/4W .1% AXIAL - RN60E3500BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 350 OHM 1/4W .1% AXIAL
RN60E3500BRE6
RES 350 OHM 1/4W .1% AXIAL RN60E3500BRE6
RES 350ohm 1/4W .1% AXIAL

RES 350ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60E3500BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E3500BRE6-ND
Through Hole Resistors RN60E3500BRE6-ND
350 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

350 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60E3500BRE6 RN60E3500BRE6-ND
Product Name RES 350 OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 350 ohms 350 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249329 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C222J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details