Vishay Intertechnology, Inc. RES 34.8K OHM 1/4W 1% AXIAL RN60E3482FBSL

Description
RES 34.8Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 34.8Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34.8K OHM 1/4W 1% AXIAL - RN60E3482FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.8K OHM 1/4W 1% AXIAL
RN60E3482FBSL
RES 34.8K OHM 1/4W 1% AXIAL RN60E3482FBSL
RES 34.8Kohm 1/4W 1% AXIAL

RES 34.8Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60E3482FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E3482FBSL-ND
Through Hole Resistors RN60E3482FBSL-ND
34.8 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

34.8 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60E3482FBSL RN60E3482FBSL-ND
Product Name RES 34.8K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 34800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1622804-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150000 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers