Vishay Intertechnology, Inc. RES 348 OHM 1/4W .5% AXIAL RN60E3480DBSL

Description
RES 348ohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 348ohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 348 OHM 1/4W .5% AXIAL - RN60E3480DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 348 OHM 1/4W .5% AXIAL
RN60E3480DBSL
RES 348 OHM 1/4W .5% AXIAL RN60E3480DBSL
RES 348ohm 1/4W .5% AXIAL

RES 348ohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60E3480DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E3480DBSL-ND
Through Hole Resistors RN60E3480DBSL-ND
348 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

348 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60E3480DBSL RN60E3480DBSL-ND
Product Name RES 348 OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 348 ohms 348 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details