Vishay Intertechnology, Inc. RES 34K OHM 1/4W .1% AXIAL RN60E3402BB14

Description
RES 34Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 34Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34K OHM 1/4W .1% AXIAL - RN60E3402BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34K OHM 1/4W .1% AXIAL
RN60E3402BB14
RES 34K OHM 1/4W .1% AXIAL RN60E3402BB14
RES 34Kohm 1/4W .1% AXIAL

RES 34Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60E3402BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E3402BB14-ND
Through Hole Resistors RN60E3402BB14-ND
34 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

34 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60E3402BB14 RN60E3402BB14-ND
Product Name RES 34K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 34000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614884-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.1 ohms
View Details
2 suppliers