Vishay Intertechnology, Inc. RES 332K OHM 1/4W .5% AXIAL RN60E3323DRSL

Description
RES 332Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 332Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 332K OHM 1/4W .5% AXIAL - RN60E3323DRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332K OHM 1/4W .5% AXIAL
RN60E3323DRSL
RES 332K OHM 1/4W .5% AXIAL RN60E3323DRSL
RES 332Kohm 1/4W .5% AXIAL

RES 332Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60E3323DRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E3323DRSL-ND
Through Hole Resistors RN60E3323DRSL-ND
332 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

332 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60E3323DRSL RN60E3323DRSL-ND
Product Name RES 332K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 332000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 1-1623708-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details