Vishay Intertechnology, Inc. RES 3.32K OHM 1/4W .25% AXIAL RN60E3321CRSL

Description
RES 3.32Kohm 1/4W .25% AXIAL
Request a Quote Datasheet
Description
RES 3.32Kohm 1/4W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.32K OHM 1/4W .25% AXIAL - RN60E3321CRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.32K OHM 1/4W .25% AXIAL
RN60E3321CRSL
RES 3.32K OHM 1/4W .25% AXIAL RN60E3321CRSL
RES 3.32Kohm 1/4W .25% AXIAL

RES 3.32Kohm 1/4W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN60E3321CRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E3321CRSL-ND
Through Hole Resistors RN60E3321CRSL-ND
3.32 kOhms ±0.25% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.32 kOhms ±0.25% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60E3321CRSL RN60E3321CRSL-ND
Product Name RES 3.32K OHM 1/4W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3320 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580295 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details