Vishay Intertechnology, Inc. Through Hole Resistors RN60E3321CRE6

Description
3.32 kOhms ±0.25% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3.32 kOhms ±0.25% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN60E3321CRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E3321CRE6-ND
Through Hole Resistors RN60E3321CRE6-ND
3.32 kOhms ±0.25% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.32 kOhms ±0.25% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 3.32K Ohm 0.25% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R - RN60E3321CRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 3.32K Ohm 0.25% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R
RN60E3321CRE6
Res Metal Film 3.32K Ohm 0.25% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R RN60E3321CRE6
Res Metal Film 3.32K Ohm 0.25% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R

Res Metal Film 3.32K Ohm 0.25% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Resistor,metal Film,3.32Kohms,300Wv,.25+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay - 59C3284 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,3.32Kohms,300Wv,.25+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay
59C3284
Resistor,metal Film,3.32Kohms,300Wv,.25+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay 59C3284
Resistor,Metal Film,3.32KOhms,300WV ,.25+/-% Tol,-25,25ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,3.32KOhms,300WV,.25+/-% Tol,-25,25ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60E3321CRE6-ND RN60E3321CRE6 59C3284
Product Name Through Hole Resistors Res Metal Film 3.32K Ohm 0.25% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R Resistor,metal Film,3.32Kohms,300Wv,.25+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.2500 +/- % 0.2500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1615870 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details