Vishay Intertechnology, Inc. RES 332 OHM 1/4W 1% AXIAL RN60E3320FRSL

Description
RES 332ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 332ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 332 OHM 1/4W 1% AXIAL - RN60E3320FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332 OHM 1/4W 1% AXIAL
RN60E3320FRSL
RES 332 OHM 1/4W 1% AXIAL RN60E3320FRSL
RES 332ohm 1/4W 1% AXIAL

RES 332ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60E3320FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E3320FRSL-ND
Through Hole Resistors RN60E3320FRSL-ND
332 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

332 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60E3320FRSL RN60E3320FRSL-ND
Product Name RES 332 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 332 ohms 332 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details