Vishay Intertechnology, Inc. Res Metal Film 332 Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R RN60E3320FRE6

Description
Res Metal Film 332 Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 332 Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 332 Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R - RN60E3320FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 332 Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R
RN60E3320FRE6
Res Metal Film 332 Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R RN60E3320FRE6
Res Metal Film 332 Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R

Res Metal Film 332 Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN60E3320FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E3320FRE6-ND
Through Hole Resistors RN60E3320FRE6-ND
332 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

332 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,332Ohms,300Wv,1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay - 59C3281 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,332Ohms,300Wv,1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay
59C3281
Resistor,metal Film,332Ohms,300Wv,1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay 59C3281
Resistor,Metal Film,332Ohms,300WV,1 +/-% Tol,-25,25ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,332Ohms,300WV,1+/-% Tol,-25,25ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60E3320FRE6 RN60E3320FRE6-ND 59C3281
Product Name Res Metal Film 332 Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Resistor,metal Film,332Ohms,300Wv,1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469503 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details