Vishay Intertechnology, Inc. RES 330 OHM 1/4W .5% AXIAL RN60E3300DB14

Description
RES 330ohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 330ohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 330 OHM 1/4W .5% AXIAL - RN60E3300DB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330 OHM 1/4W .5% AXIAL
RN60E3300DB14
RES 330 OHM 1/4W .5% AXIAL RN60E3300DB14
RES 330ohm 1/4W .5% AXIAL

RES 330ohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60E3300DB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E3300DB14-ND
Through Hole Resistors RN60E3300DB14-ND
330 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

330 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60E3300DB14 RN60E3300DB14-ND
Product Name RES 330 OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 330 ohms 330 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617599 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
CF Carbon Film -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Resistance Range 1.00E6 to 5.10E6 ohms
Tolerance 2 to 5 +/- %
View Details