Vishay Intertechnology, Inc. Through Hole Resistors RN60E32R4FRE6

Description
32.4 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
32.4 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN60E32R4FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E32R4FRE6-ND
Through Hole Resistors RN60E32R4FRE6-ND
32.4 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

32.4 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 32.4 Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R - RN60E32R4FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 32.4 Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R
RN60E32R4FRE6
Res Metal Film 32.4 Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R RN60E32R4FRE6
Res Metal Film 32.4 Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R

Res Metal Film 32.4 Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Resistor,metal Film,32.4Ohms,300Wv,1+/-% Tol,-25,25Ppm-Tc Vishay - 59C3258 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,32.4Ohms,300Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
59C3258
Resistor,metal Film,32.4Ohms,300Wv,1+/-% Tol,-25,25Ppm-Tc Vishay 59C3258
Resistor,Metal Film,32.4Ohms,300WV, 1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,32.4Ohms,300WV,1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60E32R4FRE6-ND RN60E32R4FRE6 59C3258
Product Name Through Hole Resistors Res Metal Film 32.4 Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R Resistor,metal Film,32.4Ohms,300Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 32.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R684JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details