Vishay Intertechnology, Inc. RES 324K OHM 1/4W .1% AXIAL RN60E3243BR36

Description
RES 324Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 324Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 324K OHM 1/4W .1% AXIAL - RN60E3243BR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 324K OHM 1/4W .1% AXIAL
RN60E3243BR36
RES 324K OHM 1/4W .1% AXIAL RN60E3243BR36
RES 324Kohm 1/4W .1% AXIAL

RES 324Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60E3243BR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E3243BR36-ND
Through Hole Resistors RN60E3243BR36-ND
324 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

324 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,324Kohms,300Wv,.1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay - 59C3274 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,324Kohms,300Wv,.1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay
59C3274
Resistor,metal Film,324Kohms,300Wv,.1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay 59C3274
Resistor,Metal Film,324KOhms,300WV, .1+/-% Tol,-25,25ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,324KOhms,300WV,.1+/-% Tol,-25,25ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60E3243BR36 RN60E3243BR36-ND 59C3274
Product Name RES 324K OHM 1/4W .1% AXIAL Through Hole Resistors Resistor,metal Film,324Kohms,300Wv,.1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 324000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30100 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details