Vishay Intertechnology, Inc. Res Metal Film 31.6K Ohm 1% 1/4W ¦25ppm/¦C AXL Thru-Hole RN60E3162FB14

Description
Res Metal Film 31.6K Ohm 1% 1/4W ¦25ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 31.6K Ohm 1% 1/4W ¦25ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 31.6K Ohm 1% 1/4W ¦25ppm/¦C AXL Thru-Hole - RN60E3162FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 31.6K Ohm 1% 1/4W ¦25ppm/¦C AXL Thru-Hole
RN60E3162FB14
Res Metal Film 31.6K Ohm 1% 1/4W ¦25ppm/¦C AXL Thru-Hole RN60E3162FB14
Res Metal Film 31.6K Ohm 1% 1/4W ¦25ppm/¦C AXL Thru-Hole

Res Metal Film 31.6K Ohm 1% 1/4W ¦25ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - RN60E3162FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E3162FB14-ND
Through Hole Resistors RN60E3162FB14-ND
31.6 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

31.6 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,31.6Kohms,300Wv,1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay - 59C3251 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,31.6Kohms,300Wv,1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay
59C3251
Resistor,metal Film,31.6Kohms,300Wv,1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay 59C3251
Resistor,Metal Film,31.6KOhms,300WV ,1+/-% Tol,-25,25ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,31.6KOhms,300WV,1+/-% Tol,-25,25ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60E3162FB14 RN60E3162FB14-ND 59C3251
Product Name Res Metal Film 31.6K Ohm 1% 1/4W ¦25ppm/¦C AXL Thru-Hole Through Hole Resistors Resistor,metal Film,31.6Kohms,300Wv,1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers