Vishay Intertechnology, Inc. Res Metal Film 3.16K Ohm 0.5% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R RN60E3161DRE6

Description
Res Metal Film 3.16K Ohm 0.5% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 3.16K Ohm 0.5% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 3.16K Ohm 0.5% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R - RN60E3161DRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 3.16K Ohm 0.5% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R
RN60E3161DRE6
Res Metal Film 3.16K Ohm 0.5% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R RN60E3161DRE6
Res Metal Film 3.16K Ohm 0.5% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R

Res Metal Film 3.16K Ohm 0.5% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN60E3161DRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E3161DRE6-ND
Through Hole Resistors RN60E3161DRE6-ND
3.16 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.16 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,3.16Kohms,300Wv,.5+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay - 59C3244 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,3.16Kohms,300Wv,.5+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay
59C3244
Resistor,metal Film,3.16Kohms,300Wv,.5+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay 59C3244
Resistor,Metal Film,3.16KOhms,300WV ,.5+/-% Tol,-25,25ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,3.16KOhms,300WV,.5+/-% Tol,-25,25ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60E3161DRE6 RN60E3161DRE6-ND 59C3244
Product Name Res Metal Film 3.16K Ohm 0.5% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Resistor,metal Film,3.16Kohms,300Wv,.5+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260418 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers