Vishay Intertechnology, Inc. RES 3.16K OHM 1/4W .5% AXIAL RN60E3161DBSL

Description
RES 3.16Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 3.16Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.16K OHM 1/4W .5% AXIAL - RN60E3161DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.16K OHM 1/4W .5% AXIAL
RN60E3161DBSL
RES 3.16K OHM 1/4W .5% AXIAL RN60E3161DBSL
RES 3.16Kohm 1/4W .5% AXIAL

RES 3.16Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60E3161DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E3161DBSL-ND
Through Hole Resistors RN60E3161DBSL-ND
3.16 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.16 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60E3161DBSL RN60E3161DBSL-ND
Product Name RES 3.16K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3160 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614937-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4530 ohms
View Details
4 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details