Vishay Intertechnology, Inc. RES 30.1K OHM 1/4W 1% AXIAL RN60E3012FBSL

Description
RES 30.1Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 30.1Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.1K OHM 1/4W 1% AXIAL - RN60E3012FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1K OHM 1/4W 1% AXIAL
RN60E3012FBSL
RES 30.1K OHM 1/4W 1% AXIAL RN60E3012FBSL
RES 30.1Kohm 1/4W 1% AXIAL

RES 30.1Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60E3012FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E3012FBSL-ND
Through Hole Resistors RN60E3012FBSL-ND
30.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

30.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60E3012FBSL RN60E3012FBSL-ND
Product Name RES 30.1K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1469498 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C475J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details