Vishay Intertechnology, Inc. RES 30.1K OHM 1/4W .5% AXIAL RN60E3012DRE6

Description
RES 30.1Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 30.1Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.1K OHM 1/4W .5% AXIAL - RN60E3012DRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1K OHM 1/4W .5% AXIAL
RN60E3012DRE6
RES 30.1K OHM 1/4W .5% AXIAL RN60E3012DRE6
RES 30.1Kohm 1/4W .5% AXIAL

RES 30.1Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60E3012DRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E3012DRE6-ND
Through Hole Resistors RN60E3012DRE6-ND
30.1 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

30.1 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,30.1Kohms,300Wv,.5+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay - 59C3225 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,30.1Kohms,300Wv,.5+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay
59C3225
Resistor,metal Film,30.1Kohms,300Wv,.5+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay 59C3225
Resistor,Metal Film,30.1KOhms,300WV ,.5+/-% Tol,-25,25ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,30.1KOhms,300WV,.5+/-% Tol,-25,25ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60E3012DRE6 RN60E3012DRE6-ND 59C3225
Product Name RES 30.1K OHM 1/4W .5% AXIAL Through Hole Resistors Resistor,metal Film,30.1Kohms,300Wv,.5+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30100 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1691709 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/2CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers