Vishay Intertechnology, Inc. METAL FILM,1/4W,30.1K,.1%,25PPM,T/R RN60E3012BRE6

Description
METAL FILM,1/4W,30.1K,.1%, 25PPM,T/R
Request a Quote Datasheet
Description
METAL FILM,1/4W,30.1K,.1%, 25PPM,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/4W,30.1K,.1%,25PPM,T/R - RN60E3012BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/4W,30.1K,.1%,25PPM,T/R
RN60E3012BRE6
METAL FILM,1/4W,30.1K,.1%,25PPM,T/R RN60E3012BRE6
METAL FILM,1/4W,30.1K,.1%, 25PPM,T/R

METAL FILM,1/4W,30.1K,.1%,25PPM,T/R

Supplier's Site
Through Hole Resistors - RN60E3012BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E3012BRE6-ND
Through Hole Resistors RN60E3012BRE6-ND
30.1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

30.1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60E3012BRE6 RN60E3012BRE6-ND
Product Name METAL FILM,1/4W,30.1K,.1%,25PPM,T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details