Vishay Intertechnology, Inc. METAL FILM,1/4W,30.1K,.1%,25PPM,BULK RN60E3012BB14

Description
METAL FILM,1/4W,30.1K,.1%, 25PPM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/4W,30.1K,.1%, 25PPM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/4W,30.1K,.1%,25PPM,BULK - RN60E3012BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/4W,30.1K,.1%,25PPM,BULK
RN60E3012BB14
METAL FILM,1/4W,30.1K,.1%,25PPM,BULK RN60E3012BB14
METAL FILM,1/4W,30.1K,.1%, 25PPM,BULK

METAL FILM,1/4W,30.1K,.1%,25PPM,BULK

Supplier's Site
Through Hole Resistors - RN60E3012BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E3012BB14-ND
Through Hole Resistors RN60E3012BB14-ND
30.1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

30.1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60E3012BB14 RN60E3012BB14-ND
Product Name METAL FILM,1/4W,30.1K,.1%,25PPM,BULK Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614886-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 37.4 ohms
View Details
2 suppliers