Vishay Intertechnology, Inc. RES 301 OHM 1/4W 1% AXIAL RN60E3010FBSL

Description
RES 301ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 301ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 301 OHM 1/4W 1% AXIAL - RN60E3010FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301 OHM 1/4W 1% AXIAL
RN60E3010FBSL
RES 301 OHM 1/4W 1% AXIAL RN60E3010FBSL
RES 301ohm 1/4W 1% AXIAL

RES 301ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60E3010FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E3010FBSL-ND
Through Hole Resistors RN60E3010FBSL-ND
301 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

301 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60E3010FBSL RN60E3010FBSL-ND
Product Name RES 301 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 301 ohms 301 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1311273 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers