Vishay Intertechnology, Inc. RES 294K OHM 1/4W .1% AXIAL RN60E2943BRE6

Description
RES 294Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 294Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 294K OHM 1/4W .1% AXIAL - RN60E2943BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 294K OHM 1/4W .1% AXIAL
RN60E2943BRE6
RES 294K OHM 1/4W .1% AXIAL RN60E2943BRE6
RES 294Kohm 1/4W .1% AXIAL

RES 294Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60E2943BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E2943BRE6-ND
Through Hole Resistors RN60E2943BRE6-ND
294 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

294 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60E2943BRE6 RN60E2943BRE6-ND
Product Name RES 294K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 294000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614895-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9380 ohms
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details