Vishay Intertechnology, Inc. Res Metal Film 294 Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R RN60E2940BRE6

Description
Res Metal Film 294 Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 294 Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 294 Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R - RN60E2940BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 294 Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R
RN60E2940BRE6
Res Metal Film 294 Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R RN60E2940BRE6
Res Metal Film 294 Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R

Res Metal Film 294 Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN60E2940BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E2940BRE6-ND
Through Hole Resistors RN60E2940BRE6-ND
294 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

294 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,294Ohms,300Wv,.1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay - 59C3207 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,294Ohms,300Wv,.1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay
59C3207
Resistor,metal Film,294Ohms,300Wv,.1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay 59C3207
Resistor,Metal Film,294Ohms,300WV,. 1+/-% Tol,-25,25ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,294Ohms,300WV,.1+/-% Tol,-25,25ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60E2940BRE6 RN60E2940BRE6-ND 59C3207
Product Name Res Metal Film 294 Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Resistor,metal Film,294Ohms,300Wv,.1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 47 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details