Vishay Intertechnology, Inc. RES 291 OHM 1/4W .1% AXIAL RN60E2910BRE6

Description
RES 291ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 291ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 291 OHM 1/4W .1% AXIAL - RN60E2910BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 291 OHM 1/4W .1% AXIAL
RN60E2910BRE6
RES 291 OHM 1/4W .1% AXIAL RN60E2910BRE6
RES 291ohm 1/4W .1% AXIAL

RES 291ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60E2910BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E2910BRE6-ND
Through Hole Resistors RN60E2910BRE6-ND
291 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

291 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60E2910BRE6 RN60E2910BRE6-ND
Product Name RES 291 OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 291 ohms 291 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Through-Hole Resistors - 1-1623728-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers