Vishay Intertechnology, Inc. RES 280 OHM 1/4W 1% AXIAL RN60E2800FB14

Description
RES 280ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 280ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 280 OHM 1/4W 1% AXIAL - RN60E2800FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 280 OHM 1/4W 1% AXIAL
RN60E2800FB14
RES 280 OHM 1/4W 1% AXIAL RN60E2800FB14
RES 280ohm 1/4W 1% AXIAL

RES 280ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60E2800FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E2800FB14-ND
Through Hole Resistors RN60E2800FB14-ND
280 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

280 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,280Ohms,300Wv,1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay - 59C3175 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,280Ohms,300Wv,1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay
59C3175
Resistor,metal Film,280Ohms,300Wv,1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay 59C3175
Resistor,Metal Film,280Ohms,300WV,1 +/-% Tol,-25,25ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,280Ohms,300WV,1+/-% Tol,-25,25ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60E2800FB14 RN60E2800FB14-ND 59C3175
Product Name RES 280 OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,280Ohms,300Wv,1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 280 ohms 280 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details