Vishay Intertechnology, Inc. RES 27.4K OHM 1/4W .25% AXIAL RN60E2742CRSL

Description
RES 27.4Kohm 1/4W .25% AXIAL
Request a Quote Datasheet
Description
RES 27.4Kohm 1/4W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27.4K OHM 1/4W .25% AXIAL - RN60E2742CRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.4K OHM 1/4W .25% AXIAL
RN60E2742CRSL
RES 27.4K OHM 1/4W .25% AXIAL RN60E2742CRSL
RES 27.4Kohm 1/4W .25% AXIAL

RES 27.4Kohm 1/4W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN60E2742CRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E2742CRSL-ND
Through Hole Resistors RN60E2742CRSL-ND
27.4 kOhms ±0.25% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

27.4 kOhms ±0.25% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60E2742CRSL RN60E2742CRSL-ND
Product Name RES 27.4K OHM 1/4W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 27400 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 1-1613470-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers