Vishay Intertechnology, Inc. RES 2.74K OHM 1/4W 1% AXIAL RN60E2741FBSL

Description
RES 2.74Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.74Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.74K OHM 1/4W 1% AXIAL - RN60E2741FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.74K OHM 1/4W 1% AXIAL
RN60E2741FBSL
RES 2.74K OHM 1/4W 1% AXIAL RN60E2741FBSL
RES 2.74Kohm 1/4W 1% AXIAL

RES 2.74Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60E2741FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E2741FBSL-ND
Through Hole Resistors RN60E2741FBSL-ND
2.74 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.74 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60E2741FBSL RN60E2741FBSL-ND
Product Name RES 2.74K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2740 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756791 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Surface Mount Resistors - 1-1614610-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 56000 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details